Vishay Precision Group INDUCTOR WW 10UH 10% 1210 10¦H 185mA - - Powdered Iron Core ¦10% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER100K

Description
INDUCTOR WW 10UH 10% 1210 10¦H 185mA - - Powdered Iron Core ¦10% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 10UH 10% 1210 10¦H 185mA - - Powdered Iron Core ¦10% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 10UH 10% 1210 10¦H 185mA - - Powdered Iron Core ¦10% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 10% 1210 10¦H 185mA - - Powdered Iron Core ¦10% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER100K
INDUCTOR WW 10UH 10% 1210 10¦H 185mA - - Powdered Iron Core ¦10% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER100K
INDUCTOR WW 10UH 10% 1210 10¦H 185mA - - Powdered Iron Core ¦10% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10UH 10% 1210 10¦H 185mA - - Powdered Iron Core ¦10% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
10uH 185mA Inductor and Choke - 71-ISC1210ER100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 185mA Inductor and Choke
71-ISC1210ER100K
10uH 185mA Inductor and Choke 71-ISC1210ER100K
10uH 10% Shielded SMT Inductor 1210 185mA 2R DCR Product overview: ISC1210ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 185mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 185mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER100K can be used for catalog matching and distributor lookup.

10uH 10% Shielded SMT Inductor 1210 185mA 2R DCR Product overview: ISC1210ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 185mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 185mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1598-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1598-1-ND
Fixed Inductors 541-1598-1-ND
10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1598-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1598-6-ND
Fixed Inductors 541-1598-6-ND
10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1598-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1598-2-ND
Fixed Inductors 541-1598-2-ND
10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)

10µH Shielded Wirewound Inductor 185mA 2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Inductor, Shielded, 10Uh, Smd; Inductance Vishay - 53K5330 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, Smd; Inductance Vishay
53K5330
Inductor, Shielded, 10Uh, Smd; Inductance Vishay 53K5330
INDUCTOR, SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):185mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; DC Resistance Max:2ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, SMD; Inductance:10µH; RMS Current (Irms):185mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; DC Resistance Max:2ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1210ER100K 71-ISC1210ER100K 541-1598-1-ND 53K5330
Product Name INDUCTOR WW 10UH 10% 1210 10¦H 185mA - - Powdered Iron Core ¦10% Shielded 2 Ohm Max 30 @ 2.52MHz 30MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) 10uH 185mA Inductor and Choke Fixed Inductors Inductor, Shielded, 10Uh, Smd; Inductance Vishay
Application General Purpose
Inductance Range 10 microH 10 microH 10 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Rated DC Current 185 milliamps 185 milliamps
Core Material Ferrite Powdered Iron; Drum Core, Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details