Vishay Intertechnology, Inc. Fixed Inductors ISC1210EBR39M

Description
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EBR39M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR39M-ND
Fixed Inductors ISC1210EBR39M-ND
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)

390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR39M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR39M
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR39M
INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EBR39M-ND ISC1210EBR39M
Product Name Fixed Inductors INDUCTOR WW 390NH 20% 1210 390nH 465mA - - Powdered Iron Core ¦20% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - 1-2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details