DigiKey Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
Page:
1
40
50
60
70
80
90
98
99
100
101
102
103
104
105
106
107
108
109
110
120
130
140
150
160
170
196
| Product Name | Notes |
|---|---|
| 1µH Shielded Inductor 24A 2.82mOhm Max Nonstandard | |
| 1µH Shielded Inductor 24A 3.5mOhm Max Nonstandard | |
| 1µH Shielded Molded Inductor 69A 0.89mOhm Max Nonstandard | |
| 1µH Shielded Molded Inductor 69A 890µOhm Max Nonstandard | |
| 1µH Unshielded Inductor 5.11A 15mOhm Max Nonstandard | |
| 1µH Unshielded Inductor 8.6A 13mOhm Max Nonstandard | |
| 1µH Unshielded Inductor 9A 10mOhm Max Nonstandard | |
| 1.2µH Unshielded Inductor 4.93A 16mOhm Max Nonstandard | |
| 1.2µH Unshielded Inductor 7.6A 18mOhm Max Nonstandard | |
| 1.2µH Unshielded Inductor 8.8A 11mOhm Max Nonstandard | |
| 1.2mH Unshielded Inductor 320mA 5.51Ohm Max Nonstandard | |
| 1.5µH Shielded Inductor 19A 5.5mOhm Max Nonstandard | |
| 1.5µH Shielded Inductor 20A 4.43mOhm Max Nonstandard | |
| 1.5µH Unshielded Inductor 4.63A 17mOhm Max Nonstandard | |
| 1.5µH Unshielded Inductor 6.9A 20mOhm Max Nonstandard | |
| 1.5µH Unshielded Inductor 8.7A 12mOhm Max Nonstandard | |
| 1.5mH Unshielded Inductor 290mA 7.35Ohm Max Nonstandard | |
| 1.8µH Shielded Inductor 16.5A 7mOhm Max Nonstandard | |
| 1.8µH Unshielded Inductor 4.27A 22mOhm Max Nonstandard | |
| 1.8µH Unshielded Inductor 6.5A 21mOhm Max Nonstandard | |
| 1.8µH Unshielded Inductor 8.6A 13mOhm Max Nonstandard | |
| 1.8mH Unshielded Inductor 250mA 8.66Ohm Max Nonstandard | |
| 10µH Shielded Inductor 7A 34mOhm Max Nonstandard | |
| 10µH Shielded Molded Inductor 28A 4.14mOhm Max Nonstandard | |
| 10µH Unshielded Inductor 1.74A 126mOhm Max Nonstandard | |
| 10µH Unshielded Inductor 3.1A 71mOhm Max Nonstandard | |
| 10µH Unshielded Inductor 4.3A 53mOhm Max Nonstandard | |
| 10µH Unshielded Inductor 5A 36mOhm Max Nonstandard | |
| 100µH Shielded Molded Inductor 9.1A 39.4mOhm Max Nonstandard | |
| 100µH Unshielded Inductor 1.7A 226mOhm Max Nonstandard | |
| 100µH Unshielded Inductor 480mA 1.44Ohm Max Nonstandard | |
| 100µH Unshielded Inductor 730mA 672mOhm Max Nonstandard | |
| 100µH Unshielded Inductor 950mA 452mOhm Max Nonstandard | |
| 100nH Shielded Inductor 43A 0.96mOhm Max Nonstandard | |
| 100nH Shielded Inductor 46A 0.8mOhm Max Nonstandard | |
| 12µH Unshielded Inductor 1.5A 170mOhm Max Nonstandard | |
| 12µH Unshielded Inductor 2.7A 79mOhm Max Nonstandard | |
| 12µH Unshielded Inductor 3.9A 68mOhm Max Nonstandard | |
| 120µH Unshielded Inductor 450mA 2.18Ohm Max Nonstandard | |
| 120µH Unshielded Inductor 660mA 735mOhm Max Nonstandard | |
| 120µH Unshielded Inductor 880mA 530mOhm Max Nonstandard | |
| 15µH Shielded Molded Inductor 23.5A 6.11mOhm Max Nonstandard | |
| 15µH Unshielded Inductor 1.29A 228mOhm Max Nonstandard | |
| 15µH Unshielded Inductor 2.3A 89mOhm Max Nonstandard | |
| 15µH Unshielded Inductor 3.5A 78mOhm Max Nonstandard | |
| 150µH Unshielded Inductor 380mA 2.9Ohm Max Nonstandard | |
| 150µH Unshielded Inductor 580mA 998mOhm Max Nonstandard | |
| 150µH Unshielded Inductor 820mA 609mOhm Max Nonstandard | |
| 150nH Shielded Inductor 41A 1.2mOhm Max Nonstandard | |
| 150nH Shielded Inductor 55A 0.85mOhm Max Nonstandard | |
| 18µH Unshielded Inductor 1.13A 306mOhm Max Nonstandard | |
| 18µH Unshielded Inductor 1.9A 119mOhm Max Nonstandard | |
| 18µH Unshielded Inductor 3.2A 83mOhm Max Nonstandard | |
| 180µH Unshielded Inductor 360mA 3.28Ohm Max Nonstandard | |
| 180µH Unshielded Inductor 500mA 1.37Ohm Max Nonstandard | |
| 180µH Unshielded Inductor 750mA 809mOhm Max Nonstandard | |
| 1mH Unshielded Inductor 160mA 12.97Ohm Max Nonstandard | |
| 1mH Unshielded Inductor 240mA 6.9Ohm Max Nonstandard | |
| 1mH Unshielded Inductor 370mA 4.2Ohm Max Nonstandard | |
| 2.2µH Shielded Inductor 16A 7.21mOhm Max Nonstandard | |
| 2.2µH Shielded Inductor 16A 8mOhm Max Nonstandard | |
| 2.2µH Shielded Inductor 58A 1.25mOhm Max Nonstandard | |
| 2.2µH Shielded Molded Inductor 58A 1.25mOhm Max Nonstandard | |
| 2.2µH Unshielded Inductor 3.61A 31mOhm Max Nonstandard | |
| 2.2µH Unshielded Inductor 5.7A 29mOhm Max Nonstandard | |
| 2.2µH Unshielded Inductor 8.5A 15mOhm Max Nonstandard | |
| 2.2mH Unshielded Inductor 220mA 9.71Ohm Max Nonstandard | |
| 2.7µH Unshielded Inductor 3.18A 38mOhm Max Nonstandard | |
| 2.7µH Unshielded Inductor 5.1A 34mOhm Max Nonstandard | |
| 2.7µH Unshielded Inductor 8.4A 17mOhm Max Nonstandard | |
| 2.7mH Unshielded Inductor 200mA 11.29Ohm Max Nonstandard | |
| 22µH Shielded Inductor 17.5A 10.8mOhm Max Nonstandard | |
| 22µH Shielded Molded Inductor 17.5A 10.8mOhm Max Nonstandard | |
| 22µH Unshielded Inductor 1.05A 336mOhm Max Nonstandard | |
| 22µH Unshielded Inductor 1.7A 152mOhm Max Nonstandard | |
| 22µH Unshielded Inductor 2.8A 120mOhm Max Nonstandard | |
| 220µH Unshielded Inductor 340mA 3.65Ohm Max Nonstandard | |
| 220µH Unshielded Inductor 460mA 1.58Ohm Max Nonstandard | |
| 220µH Unshielded Inductor 690mA 1.1Ohm Max Nonstandard | |
| 220nH Shielded Inductor 35.5A 0.9mOhm Max Nonstandard | |
| 220nH Shielded Inductor 38.5A 1.3mOhm Max Nonstandard | |
| 220nH Shielded Molded Inductor Nonstandard | |
| 27µH Unshielded Inductor 1.6A 179mOhm Max Nonstandard | |
| 27µH Unshielded Inductor 2.3A 140mOhm Max Nonstandard | |
| 27µH Unshielded Inductor 980mA 389mOhm Max Nonstandard | |
| 270µH Unshielded Inductor 290mA 4.4Ohm Max Nonstandard | |
| 270µH Unshielded Inductor 410mA 1.77Ohm Max Nonstandard | |
| 270µH Unshielded Inductor 640mA 1.27Ohm Max Nonstandard | |
| 3.3µH Shielded Inductor 12A 12mOhm Max Nonstandard | |
| 3.3µH Shielded Molded Inductor 49A 1.77mOhm Max Nonstandard | |
| 3.3µH Unshielded Inductor 2.94A 45mOhm Max Nonstandard | |
| 3.3µH Unshielded Inductor 4.6A 38mOhm Max Nonstandard | |
| 3.3µH Unshielded Inductor 8.3A 20mOhm Max Nonstandard | |
| 3.3mH Unshielded Inductor 180mA 15.6Ohm Max Nonstandard | |
| 3.9µH Unshielded Inductor 2.57A 62mOhm Max Nonstandard | |
| 3.9µH Unshielded Inductor 4.3A 42mOhm Max Nonstandard | |
| 3.9µH Unshielded Inductor 7.9A 21mOhm Max Nonstandard | |
| 3.9mH Unshielded Inductor 160mA 20.74Ohm Max Nonstandard | |
| 33µH Shielded Molded Inductor 15.5A 15.4mOhm Max Nonstandard | |
| 33µH Unshielded Inductor 1.3A 222mOhm Max Nonstandard | |
| 33µH Unshielded Inductor 1.9A 170mOhm Max Nonstandard | |
| 33µH Unshielded Inductor 920mA 440mOhm Max Nonstandard | |
| 330µH Unshielded Inductor 270mA 5.07Ohm Max Nonstandard | |
| 330µH Unshielded Inductor 370mA 2.51Ohm Max Nonstandard | |
| 330µH Unshielded Inductor 590mA 1.42Ohm Max Nonstandard | |
| 330nH Shielded Inductor 33.5A 1.18mOhm Max Nonstandard | |
| 330nH Shielded Inductor 36.5A 1.5mOhm Max Nonstandard | |
| 39µH Unshielded Inductor 1.19A 315mOhm Max Nonstandard | |
| 39µH Unshielded Inductor 1.8A 190mOhm Max Nonstandard | |
| 39µH Unshielded Inductor 860mA 490mOhm Max Nonstandard | |
| 390µH Unshielded Inductor 230mA 5.9Ohm Max Nonstandard | |
| 390µH Unshielded Inductor 340mA 2.73Ohm Max Nonstandard | |
| 390µH Unshielded Inductor 540mA 1.89Ohm Max Nonstandard | |
| 4.7µH Shielded Inductor 10A 15mOhm Max Nonstandard | |
| 4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard | |
| 4.7µH Unshielded Inductor 2.17A 83mOhm Max Nonstandard | |
| 4.7µH Unshielded Inductor 4A 47mOhm Max Nonstandard | |
| 4.7µH Unshielded Inductor 7.4A 23mOhm Max Nonstandard | |
| 4.7mH Unshielded Inductor 140mA 23.1Ohm Max Nonstandard | |
| 47µH Shielded Inductor 13.5A 17.7mOhm Max Nonstandard | |
| 47µH Shielded Molded Inductor 13.5A 17.7mOhm Max Nonstandard | |
| 47µH Unshielded Inductor 1.07A 362mOhm Max Nonstandard | |
| 47µH Unshielded Inductor 1.77A 215mOhm Max Nonstandard | |
| 47µH Unshielded Inductor 740mA 646mOhm Max Nonstandard | |
| 470µH Unshielded Inductor 220mA 7.67Ohm Max Nonstandard | |
| 470µH Unshielded Inductor 320mA 3.36Ohm Max Nonstandard | |
| 470µH Unshielded Inductor 490mA 2.21Ohm Max Nonstandard | |
| 470nH Shielded Inductor 31A 1.69mOhm Max Nonstandard | |
| 470nH Shielded Inductor 32A 2mOhm Max Nonstandard | |
| 470nH Shielded Molded Inductor 80A 0.67mOhm Max Nonstandard | |
| 470nH Shielded Molded Inductor 80A 670µOhm Max Nonstandard | |
| 5.6µH Shielded Inductor 9.5A 19mOhm Max Nonstandard | |
| 5.6µH Unshielded Inductor 2.08A 91mOhm Max Nonstandard | |
| 5.6µH Unshielded Inductor 3.8A 51mOhm Max Nonstandard | |
| 5.6µH Unshielded Inductor 7A 24mOhm Max Nonstandard | |
| 56µH Unshielded Inductor 1.71A 236mOhm Max Nonstandard | |
| 56µH Unshielded Inductor 650mA 845mOhm Max Nonstandard | |
| 56µH Unshielded Inductor 950mA 397mOhm Max Nonstandard | |
| 560µH Unshielded Inductor 210mA 8.85Ohm Max Nonstandard | |
| 560µH Unshielded Inductor 300mA 3.75Ohm Max Nonstandard | |
| 560µH Unshielded Inductor 300mA 397mOhm Max Nonstandard | |
| 560µH Unshielded Inductor 460mA 2.42Ohm Max Nonstandard | |
| 560nH Shielded Inductor 30.5A 1.81mOhm Max Nonstandard | |
| 560nH Shielded Molded Inductor 61A 1.09mOhm Max Nonstandard | |
| 6.8µH Shielded Inductor 9A 22mOhm Max Nonstandard | |
| 6.8µH Shielded Molded Inductor 36A 3.09mOhm Max Nonstandard | |
| 6.8µH Unshielded Inductor 1.94A 101mOhm Max Nonstandard | |
| 6.8µH Unshielded Inductor 3.5A 58mOhm Max Nonstandard | |
| 6.8µH Unshielded Inductor 6.1A 38mOhm Max Nonstandard | |
| 68µH Unshielded Inductor 1.43A 305mOhm Max Nonstandard | |
| 68µH Unshielded Inductor 610mA 1.04Ohm Max Nonstandard | |
| 68µH Unshielded Inductor 870mA 446mOhm Max Nonstandard | |
| 680µH Unshielded Inductor 180mA 10.2Ohm Max Nonstandard | |
| 680µH Unshielded Inductor 280mA 4.31Ohm Max Nonstandard | |
| 680µH Unshielded Inductor 430mA 2.73Ohm Max Nonstandard | |
| 680nH Shielded Inductor 28A 2.5mOhm Max Nonstandard | |
| 680nH Shielded Inductor 29A 2.16mOhm Max Nonstandard | |
| 75µH Shielded Molded Inductor 12A 32.35mOhm Max Nonstandard | |
| 8.2µH Shielded Inductor 8.5A 28mOhm Max Nonstandard | |
| 8.2µH Unshielded Inductor 1.83A 118mOhm Max Nonstandard | |
| 8.2µH Unshielded Inductor 3.3A 63mOhm Max Nonstandard | |
| 8.2µH Unshielded Inductor 5.1A 47mOhm Max Nonstandard | |
| 82µH Shielded Molded Inductor 10.2A 34.2mOhm Max Nonstandard | |
| 82µH Unshielded Inductor 1.14A 357mOhm Max Nonstandard | |
| 82µH Unshielded Inductor 560mA 1.24Ohm Max Nonstandard | |
| 82µH Unshielded Inductor 800mA 604mOhm Max Nonstandard | |
| 820µH Unshielded Inductor 170mA 11.58Ohm Max Nonstandard | |
| 820µH Unshielded Inductor 260mA 6.04Ohm Max Nonstandard | |
| 820µH Unshielded Inductor 400mA 3.78Ohm Max Nonstandard | |
| 820nH Shielded Inductor 24A 2.6mOhm Max Nonstandard | |
| 820nH Shielded Inductor 25A 3mOhm Max Nonstandard | |
| FIXED IND 100UH 950MA 452 MOHM | |
| FIXED IND 220NH 35.5A 0.9 MOHM | |
| FIXED IND 3.9UH 2.57A 62 MOHM | |
| FIXED IND 3.9UH 4.3A 42 MOHM SMD | |
| FIXED IND 33UH 15.5A 15.4 MOHM | |
| FIXED IND 5.6UH 2.08A 91 MOHM | |
| FIXED IND 5.6UH 7A 24 MOHM SMD | |
| FIXED IND 560NH 30.5A 1.81 MOHM | |
| FIXED IND 6.8UH 1.94A 101 MOHM | |
| FIXED IND 680UH 430MA 2.73 OHM | |
| FIXED IND 8.2UH 1.83A 118 MOHM |
| << Prev | Next >> |