Vishay Intertechnology, Inc. Fixed Inductors ISC1210EBR10M

Description
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EBR10M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR10M-ND
Fixed Inductors ISC1210EBR10M-ND
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR10M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR10M
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR10M
INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EBR10M-ND ISC1210EBR10M
Product Name Fixed Inductors INDUCTOR WW 100NH 20% 1210 100nH 450mA - - Non-Magnetic Core ¦20% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N8 016008C-3N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details