15uH 10% Shielded SMD Inductor, 1210, 165mA, 2.5R DCR Product overview: ISC1210ER150K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 165mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 165mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER150K can be used for catalog matching and distributor lookup.
INDUCTOR WW 15UH 10% 1210 15¦H 165mA - - Powdered Iron Core ¦10% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
15µH Shielded Wirewound Inductor 165mA 2.5Ohm Max 1210 (3225 Metric)
INDUCTOR, SHIELDED, 15UH, SMD; Inductance:15µH; RMS Current (Irms):165mA; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ISC1210ER150K | ISC1210ER150K | ISC1210ER150K-ND | 53K5337 |
| Product Name | SMD 15uH 165mA Inductor and Choke | INDUCTOR WW 15UH 10% 1210 15¦H 165mA - - Powdered Iron Core ¦10% Shielded 2.5 Ohm Max 30 @ 2.52MHz 20MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors | Inductor, Shielded, 15Uh, Smd; Inductance Vishay |
| Core Material | Ferrite | Powdered Iron; Drum Core, Wirewound | ||
| Inductance Range | 15 microH | 15 microH | 15 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Shielded | Shielded |