Vishay Intertechnology, Inc. INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR18M

Description
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR18M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR18M
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR18M
INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EBR18M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR18M-ND
Fixed Inductors ISC1210EBR18M-ND
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EBR18M ISC1210EBR18M-ND
Product Name INDUCTOR WW 180NH 20% 1210 180nH 580mA - - Powdered Iron Core ¦20% Shielded 240 mOhm Max 40 @ 25.2MHz 400MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.1800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.2400 ohms 0.2400 ohms
Rated DC Current 580 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details