Vishay Intertechnology, Inc. Fixed Inductors ISC1210EBR12J

Description
120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EBR12J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR12J-ND
Fixed Inductors ISC1210EBR12J-ND
120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)

120nH Shielded Wirewound Inductor 630mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 120NH 5% 1210 120nH 630mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR12J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 5% 1210 120nH 630mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR12J
INDUCTOR WW 120NH 5% 1210 120nH 630mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR12J
INDUCTOR WW 120NH 5% 1210 120nH 630mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 120NH 5% 1210 120nH 630mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EBR12J-ND ISC1210EBR12J
Product Name Fixed Inductors INDUCTOR WW 120NH 5% 1210 120nH 630mA - - Powdered Iron Core ¦5% Shielded 200 mOhm Max 40 @ 25.2MHz 500MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details