Vishay Intertechnology, Inc. Fixed Inductors ISC1210EBR18J

Description
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EBR18J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR18J-ND
Fixed Inductors ISC1210EBR18J-ND
180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

180nH Shielded Wirewound Inductor 580mA 240mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1210EBR18J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details