Vishay Intertechnology, Inc. INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER1R8J

Description
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER1R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER1R8J
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER1R8J
INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210ER1R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER1R8J-ND
Fixed Inductors ISC1210ER1R8J-ND
1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ER1R8J ISC1210ER1R8J-ND
Product Name INDUCTOR WW 1.8UH 5% 1210 1.8¦H 350mA - - Powdered Iron Core ¦5% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 1.8 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.8500 ohms 0.8500 ohms
Rated DC Current 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515680KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers