Vishay Intertechnology, Inc. INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB27NM

Description
INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB27NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB27NM
INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB27NM
INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB27NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB27NM-ND
Fixed Inductors ISC1210EB27NM-ND
27nH Shielded Wirewound Inductor 610mA 170mOhm Max 1210 (3225 Metric)

27nH Shielded Wirewound Inductor 610mA 170mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB27NM ISC1210EB27NM-ND
Product Name INDUCTOR WW 27NH 20% 1210 27nH 610mA - - Non-Magnetic Core ¦20% Shielded 170 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0270 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1700 ohms 0.1700 ohms
Rated DC Current 610 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Surface Mount Inductors - 1678510 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 55
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-22N 0402CT-22NXJRW , 0402CT-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details