Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB4R7J

Description
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB4R7J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB4R7J-ND
Fixed Inductors ISC1210EB4R7J-ND
4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)

4.7µH Shielded Wirewound Inductor 220mA 1.25Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB4R7J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB4R7J
INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB4R7J
INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB4R7J-ND ISC1210EB4R7J
Product Name Fixed Inductors INDUCTOR WW 4.7UH 5% 1210 4.7¦H 220mA - - Powdered Iron Core ¦5% Shielded 1.25 Ohm Max 30 @ 7.96MHz 52MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0074uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N4XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0074 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details