Vishay Intertechnology, Inc. INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB2R2J

Description
INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB2R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB2R2J
INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB2R2J
INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB2R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB2R2J-ND
Fixed Inductors ISC1210EB2R2J-ND
2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric)

2.2µH Shielded Wirewound Inductor 320mA 900mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB2R2J ISC1210EB2R2J-ND
Product Name INDUCTOR WW 2.2UH 5% 1210 2.2¦H 320mA - - Powdered Iron Core ¦5% Shielded 900 mOhm Max 30 @ 7.96MHz 65MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 2.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.9000 ohms 0.9000 ohms
Rated DC Current 320 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details