Vishay Intertechnology, Inc. INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER180K

Description
INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER180K
INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER180K
INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210ER180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER180K-ND
Fixed Inductors ISC1210ER180K-ND
18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)

18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Power Inductor 18Uh 155Ma 10% 17Mhz; Body Material Vishay - 53K5339 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor 18Uh 155Ma 10% 17Mhz; Body Material Vishay
53K5339
Power Inductor 18Uh 155Ma 10% 17Mhz; Body Material Vishay 53K5339
POWER INDUCTOR 18UH 155MA 10% 17MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:155mA; DC Current Rating:155mA; DC Resistance Max:2.7ohm; Inductance:18µH; Inductance Tolerance:± 10%; Inductor Case Style:1210 RoHS Compliant: Yes

POWER INDUCTOR 18UH 155MA 10% 17MHZ; Body Material:Powdered Iron; Core Material:Iron; Current Rating:155mA; DC Current Rating:155mA; DC Resistance Max:2.7ohm; Inductance:18µH; Inductance Tolerance:± 10%; Inductor Case Style:1210 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1210ER180K ISC1210ER180K-ND 53K5339
Product Name INDUCTOR WW 18UH 10% 1210 18¦H 155mA - - Powdered Iron Core ¦10% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Power Inductor 18Uh 155Ma 10% 17Mhz; Body Material Vishay
Application General Purpose
Inductance Range 18 microH 18 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Rated DC Current 155 milliamps 155 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N1 0402CS-5N1XJRW , 0402CS-5N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0805-J154JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details