Vishay Intertechnology, Inc. Fixed Inductors ISC1210EBR56M

Description
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EBR56M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR56M-ND
Fixed Inductors ISC1210EBR56M-ND
560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

560nH Shielded Wirewound Inductor 455mA 460mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR56M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR56M
INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR56M
INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EBR56M-ND ISC1210EBR56M
Product Name Fixed Inductors INDUCTOR WW 560NH 20% 1210 560nH 455mA - - Powdered Iron Core ¦20% Shielded 460 mOhm Max 40 @ 25.2MHz 200MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Surface Mount Inductors - 2567595P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details