DigiKey Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
Page:
1
50
100
110
120
130
140
150
160
164
165
166
167
168
169
170
171
172
173
174
175
176
180
190
196
| Product Name | Notes |
|---|---|
| 0.2nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.3nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.4nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.5nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.6nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.7nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.8nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 0.9nH Unshielded Multilayer Inductor 320mA 400mOhm Max 01005 (0402 Metric) | |
| 1µH Semi-Shielded Inductor 4.1A 20mOhm Nonstandard | |
| 1µH Semi-Shielded Inductor 4.2A 26mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 4.7A 18mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 5.7A 20mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 5A 12mOhm Nonstandard | |
| 1µH Semi-Shielded Inductor 6A 15mOhm Max Nonstandard | |
| 1µH Semi-Shielded Inductor 8.5A 8.2mOhm Nonstandard | |
| 1µH Semi-Shielded Inductor 8A 10mOhm Nonstandard | |
| 1µH Semi-Shielded Inductor 8A 9mOhm Max Nonstandard | |
| 1µH Shielded Wirewound Inductor 1.93A 44.8mOhm Nonstandard | |
| 1µH Shielded Wirewound Inductor 2.01A 41mOhm Nonstandard | |
| 1.1nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.2µH Semi-Shielded Inductor 7.5A 10.5mOhm Nonstandard | |
| 1.2µH Shielded Wirewound Inductor 2.33A 27.9mOhm Nonstandard | |
| 1.2µH Shielded Wirewound Inductor 2.62A 36.6mOhm Nonstandard | |
| 1.2µH Shielded Wirewound Inductor 2.7A 34.4mOhm Nonstandard | |
| 1.2µH Shielded Wirewound Inductor 2.97A 29.4mOhm Nonstandard | |
| 1.2µH Shielded Wirewound Inductor 3.07A 27.5mOhm Nonstandard | |
| 1.2µH Shielded Wirewound Inductor 3.33A 24mOhm Nonstandard | |
| 1.2nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.3nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.4nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.5µH Semi-Shielded Inductor 3.5A 25mOhm Nonstandard | |
| 1.5µH Semi-Shielded Inductor 3.6A 31mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 4.5A 15mOhm Nonstandard | |
| 1.5µH Semi-Shielded Inductor 4.5A 24mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 4.9A 19mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 5.3A 21mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 7.3A 11mOhm Max Nonstandard | |
| 1.5µH Semi-Shielded Inductor 7A 11.7mOhm Nonstandard | |
| 1.5µH Semi-Shielded Inductor 8A 10mOhm Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 1.81A 51mOhm Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 2.19A 52.1mOhm Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 2.53A 39mOhm Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 2.88A 31.2mOhm Nonstandard | |
| 1.5µH Shielded Wirewound Inductor 3.12A 27.4mOhm Nonstandard | |
| 1.5nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.6nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 1.7nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric) | |
| 1.8µH Semi-Shielded Inductor 6.8A 12mOhm Nonstandard | |
| 1.8nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric) | |
| 1.9nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric) | |
| 10µH Semi-Shielded Inductor 1.5A 143mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 1.6A 110mOhm Nonstandard | |
| 10µH Semi-Shielded Inductor 2.2A 56mOhm Nonstandard | |
| 10µH Semi-Shielded Inductor 2.2A 72mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 2.4A 67mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 2A 83mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 3.2A 52mOhm Nonstandard | |
| 10µH Semi-Shielded Inductor 3A 46mOhm Max Nonstandard | |
| 10µH Semi-Shielded Inductor 4.6A 33mOhm Nonstandard | |
| 10µH Shielded Inductor 2.3A 47mOhm Max Nonstandard | |
| 10µH Shielded Inductor 3.6A 36mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.11A 121.5mOhm Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.1A 205.8mOhm Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.39A 124mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.41A 90mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.53A 110mOhm Nonstandard | |
| 10µH Shielded Wirewound Inductor 1.8A 82.4mOhm Nonstandard | |
| 10µH Shielded Wirewound Inductor 2.1A 65mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 3.2A 36mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 3.3A 45mOhm Max Nonstandard | |
| 10µH Shielded Wirewound Inductor 570mA 458mOhm Nonstandard | |
| 10µH Shielded Wirewound Inductor 713mA 311mOhm Nonstandard | |
| 10µH Shielded Wirewound Inductor 750mA 295mOhm Nonstandard | |
| 10µH Shielded Wirewound Inductor 760mA 336mOhm Nonstandard | |
| 10µH Shielded Wirewound Inductor 938mA 284.4mOhm Nonstandard | |
| 100µH Semi-Shielded Inductor 1.1A 345mOhm Max Nonstandard | |
| 100µH Semi-Shielded Inductor 1.2A 300mOhm Nonstandard | |
| 100µH Semi-Shielded Inductor 500mA 1.277Ohm Max Nonstandard | |
| 100µH Semi-Shielded Inductor 650mA 633mOhm Max Nonstandard | |
| 100µH Semi-Shielded Inductor 750mA 713mOhm Max Nonstandard | |
| 100µH Semi-Shielded Inductor 800mA 633mOhm Max Nonstandard | |
| 100µH Semi-Shielded Inductor 920mA 456mOhm Nonstandard | |
| 100µH Shielded Inductor 750mA 430mOhm Max Nonstandard | |
| 100µH Shielded Inductor 900mA 360mOhm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 213mA 3.3Ohm Nonstandard | |
| 100µH Shielded Wirewound Inductor 228mA 3.048Ohm Nonstandard | |
| 100µH Shielded Wirewound Inductor 308mA 2.64Ohm Nonstandard | |
| 100µH Shielded Wirewound Inductor 386mA 1.68Ohm Nonstandard | |
| 100µH Shielded Wirewound Inductor 390mA 1Ohm Nonstandard | |
| 100µH Shielded Wirewound Inductor 420mA 1.2Ohm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 440mA 801mOhm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 495mA 1.06Ohm Nonstandard | |
| 100µH Shielded Wirewound Inductor 670mA 593.7mOhm Nonstandard | |
| 100µH Shielded Wirewound Inductor 800mA 360mOhm Max Nonstandard | |
| 100µH Shielded Wirewound Inductor 800mA 430mOhm Max Nonstandard | |
| 10nH Unshielded Multilayer Inductor 140mA 2.2Ohm Max 01005 (0402 Metric) | |
| 11.3µH Shielded Wirewound Inductor 1.99A 76mOhm Max Nonstandard | |
| 11nH Unshielded Multilayer Inductor 140mA 2.4Ohm Max 01005 (0402 Metric) | |
| 12µH Shielded Wirewound Inductor 1.31A 138mOhm Max Nonstandard | |
| 12nH Unshielded Multilayer Inductor 140mA 2.4Ohm Max 01005 (0402 Metric) | |
| 13nH Unshielded Multilayer Inductor 140mA 3Ohm Max 01005 (0402 Metric) | |
| 15µH Semi-Shielded Inductor 1.25A 165mOhm Nonstandard | |
| 15µH Semi-Shielded Inductor 1.3A 207mOhm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 1.8A 109mOhm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 1.8A 117mOhm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 1.8A 80mOhm Nonstandard | |
| 15µH Semi-Shielded Inductor 2.1A 92mOhm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 2.8A 58mOhm Max Nonstandard | |
| 15µH Semi-Shielded Inductor 2.8A 71mOhm Nonstandard | |
| 15µH Semi-Shielded Inductor 3.6A 50mOhm Nonstandard | |
| 15µH Shielded Inductor 1.9A 69mOhm Max Nonstandard | |
| 15µH Shielded Inductor 2.6A 53mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 1.1A 142mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 1.25A 165.5mOhm Nonstandard | |
| 15µH Shielded Wirewound Inductor 1.67A 95.6mOhm Nonstandard | |
| 15µH Shielded Wirewound Inductor 2.35A 69mOhm Max Nonstandard | |
| 15µH Shielded Wirewound Inductor 574mA 481mOhm Nonstandard | |
| 15µH Shielded Wirewound Inductor 620mA 440mOhm Nonstandard | |
| 15µH Shielded Wirewound Inductor 782mA 408.9mOhm Nonstandard | |
| 15µH Shielded Wirewound Inductor 970mA 161.8mOhm Nonstandard | |
| 15µH Shielded Wirewound Inductor 980mA 260.9mOhm Nonstandard | |
| 150µH Shielded Wirewound Inductor 251mA 3.96Ohm Nonstandard | |
| 150µH Shielded Wirewound Inductor 310mA 1.61Ohm Nonstandard | |
| 150µH Shielded Wirewound Inductor 315mA 2.52Ohm Nonstandard | |
| 150µH Shielded Wirewound Inductor 435mA 1.37Ohm Nonstandard | |
| 150µH Shielded Wirewound Inductor 553mA 872.3mOhm Nonstandard | |
| 15nH Unshielded Multilayer Inductor 140mA 3Ohm Max 01005 (0402 Metric) | |
| 16nH Unshielded Multilayer Inductor 140mA 3.2Ohm Max 01005 (0402 Metric) | |
| 18nH Unshielded Multilayer Inductor 140mA 3.2Ohm Max 01005 (0402 Metric) | |
| 1mH Semi-Shielded Inductor 230mA 6.9Ohm Max Nonstandard | |
| 1mH Semi-Shielded Inductor 240mA 6.9Ohm Max Nonstandard | |
| 1mH Semi-Shielded Inductor 370mA 3.335Ohm Max Nonstandard | |
| 1mH Shielded Wirewound Inductor 121mA 17.2Ohm Nonstandard | |
| 1mH Shielded Wirewound Inductor 126mA 15.8Ohm Nonstandard | |
| 1mH Shielded Wirewound Inductor 172mA 8.73Ohm Nonstandard | |
| 1mH Shielded Wirewound Inductor 216mA 5.7Ohm Nonstandard | |
| 1mH Shielded Wirewound Inductor 87mA 20.9Ohm Nonstandard | |
| 1nH Unshielded Multilayer Inductor 220mA 400mOhm Max 01005 (0402 Metric) | |
| 2µH Shielded Wirewound Inductor 2.37A 44.5mOhm Nonstandard | |
| 2µH Shielded Wirewound Inductor 2.64A 27mOhm Max Nonstandard | |
| 2.1nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric) | |
| 2.2µH Semi-Shielded Inductor 3.3A 32mOhm Nonstandard | |
| 2.2µH Semi-Shielded Inductor 3.8A 21mOhm Nonstandard | |
| 2.2µH Semi-Shielded Inductor 3A 45mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 4.2A 25mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 4.5A 22mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 4.5A 25mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 6.9A 13mOhm Max Nonstandard | |
| 2.2µH Semi-Shielded Inductor 6A 15mOhm Nonstandard | |
| 2.2µH Semi-Shielded Inductor 7.4A 11.5mOhm Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.35A 91.2mOhm Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.43A 77mOhm Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.5A 74mOhm Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.83A 74.7mOhm Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 1.98A 38.5mOhm Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 2.45A 42.9mOhm Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 2.55A 39.8mOhm Nonstandard | |
| 2.2µH Shielded Wirewound Inductor 2.93A 31.1mOhm Nonstandard | |
| 2.2nH Unshielded Multilayer Inductor 200mA 550mOhm Max 01005 (0402 Metric) | |
| 2.3nH Unshielded Multilayer Inductor 200mA 550mOhm Max 01005 (0402 Metric) | |
| 2.4nH Unshielded Multilayer Inductor 200mA 550mOhm Max 01005 (0402 Metric) | |
| 2.5µH Shielded Inductor 4.5A 15.6mOhm Max Nonstandard | |
| 2.5µH Shielded Inductor 6.4A 17mOhm Max Nonstandard | |
| 2.5µH Shielded Wirewound Inductor 2.05A 59.5mOhm Nonstandard | |
| 2.5µH Shielded Wirewound Inductor 6.6A 15.6mOhm Max Nonstandard | |
| 2.5nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric) | |
| 2.6nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric) | |
| 2.7µH Shielded Inductor 720mA 245mOhm Max Nonstandard | |
| 2.7µH Shielded Wirewound Inductor 4.08A 18mOhm Max Nonstandard | |
| 2.7nH Unshielded Multilayer Inductor 200mA 600mOhm Max 01005 (0402 Metric) | |
| 2.8nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 2.9nH Unshielded Multilayer Inductor 200mA 800mOhm Max 01005 (0402 Metric) | |
| 20.4µH Shielded Wirewound Inductor 1.57A 122mOhm Max Nonstandard | |
| 20nH Unshielded Multilayer Inductor 120mA 4.5Ohm Max 01005 (0402 Metric) | |
| 21µH Shielded Wirewound Inductor 1.4A 128mOhm Max Nonstandard | |
| 22µH Semi-Shielded Inductor 1.05A 322mOhm Max Nonstandard | |
| 22µH Semi-Shielded Inductor 1.1A 225mOhm Nonstandard | |
| 22µH Semi-Shielded Inductor 1.4A 161mOhm Max Nonstandard | |
| 22µH Semi-Shielded Inductor 1.4A 173mOhm Max Nonstandard | |
| 22µH Semi-Shielded Inductor 1.5A 123mOhm Nonstandard | |
| 22µH Semi-Shielded Inductor 1.6A 144mOhm Max Nonstandard | |
| 22µH Semi-Shielded Inductor 2.3A 96mOhm Nonstandard | |
| 22µH Semi-Shielded Inductor 2.5A 81mOhm Max Nonstandard | |
| 22µH Semi-Shielded Inductor 2.9A 73mOhm Nonstandard | |
| 22µH Shielded Inductor 1.6A 99mOhm Max Nonstandard | |
| 22µH Shielded Inductor 2.1A 75mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 1.12A 205.3mOhm Nonstandard | |
| 22µH Shielded Wirewound Inductor 1.34A 147.8mOhm Nonstandard | |
| 22µH Shielded Wirewound Inductor 1.85A 99mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 1.8A 75mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 500mA 676mOhm Nonstandard | |
| 22µH Shielded Wirewound Inductor 628mA 633.8mOhm Nonstandard | |
| 22µH Shielded Wirewound Inductor 806mA 385.3mOhm Nonstandard | |
| 22µH Shielded Wirewound Inductor 810mA 208mOhm Max Nonstandard | |
| 22µH Shielded Wirewound Inductor 860mA 204.2mOhm Nonstandard | |
| 22µH Shielded Wirewound Inductor 940mA 290mOhm Max Nonstandard | |
| 220µH Semi-Shielded Inductor 300mA 2.76Ohm Max Nonstandard | |
| 220µH Semi-Shielded Inductor 420mA 2.013Ohm Max Nonstandard | |
| 220µH Semi-Shielded Inductor 460mA 1.725Ohm Max Nonstandard | |
| 220µH Semi-Shielded Inductor 500mA 1.495Ohm Max Nonstandard | |
| 220µH Semi-Shielded Inductor 750mA 782mOhm Max Nonstandard | |
| 220µH Shielded Wirewound Inductor 170mA 5.48Ohm Nonstandard | |
| 220µH Shielded Wirewound Inductor 182mA 4.77Ohm Nonstandard | |
| 220µH Shielded Wirewound Inductor 229mA 4.76Ohm Nonstandard | |
| 220µH Shielded Wirewound Inductor 258mA 3.77Ohm Nonstandard | |
| 220µH Shielded Wirewound Inductor 356mA 2.04Ohm Nonstandard | |
| 220µH Shielded Wirewound Inductor 446mA 1.34Ohm Nonstandard | |
| 26µH Shielded Wirewound Inductor 1.31A 175mOhm Max Nonstandard | |
| 27µH Shielded Wirewound Inductor 730mA 286.4mOhm Nonstandard | |
| 270µH Shielded Inductor 340mA 1.64Ohm Max Nonstandard | |
| 2nH Unshielded Multilayer Inductor 200mA 500mOhm Max 01005 (0402 Metric) | |
| 3.1nH Unshielded Multilayer Inductor 200mA 900mOhm Max 01005 (0402 Metric) | |
| 3.2µH Shielded Wirewound Inductor 1.94A 66.3mOhm Nonstandard | |
| 3.2nH Unshielded Multilayer Inductor 180mA 900mOhm Max 01005 (0402 Metric) | |
| 3.3µH Semi-Shielded Inductor 2.5A 58mOhm Max Nonstandard | |
| 3.3µH Semi-Shielded Inductor 2.8A 43mOhm Nonstandard | |
| 3.3µH Semi-Shielded Inductor 3.5A 24mOhm Nonstandard | |
| 3.3µH Semi-Shielded Inductor 3.5A 33mOhm Max Nonstandard | |
| 3.3µH Semi-Shielded Inductor 4A 26mOhm Max Nonstandard | |
| 3.3µH Semi-Shielded Inductor 4A 32mOhm Max Nonstandard | |
| 3.3µH Semi-Shielded Inductor 5A 19mOhm Max Nonstandard | |
| 3.3µH Semi-Shielded Inductor 5A 21mOhm Nonstandard | |
| 3.3µH Semi-Shielded Inductor 6.6A 15mOhm Nonstandard | |
| 3.3µH Shielded Inductor 4A 18.2mOhm Max Nonstandard | |
| 3.3µH Shielded Inductor 5A 19mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 1.22A 113mOhm Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 1.24A 107.8mOhm Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 1.55A 104.3mOhm Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 2.17A 54.7mOhm Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 2.26A 34mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 2.64A 38.4mOhm Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 3.54A 24mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 3.7A 24mOhm Max Nonstandard | |
| 3.3µH Shielded Wirewound Inductor 6.1A 18mOhm Max Nonstandard | |
| 3.3nH Unshielded Multilayer Inductor 180mA 900mOhm Max 01005 (0402 Metric) | |
| 3.4nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 3.5µH Shielded Wirewound Inductor 1.73A 50.3mOhm Nonstandard | |
| 3.5nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 3.6µH Semi-Shielded Inductor 4.9A 22.5mOhm Nonstandard | |
| 3.6nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 3.7nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 3.8nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 180mA 1Ohm Max 01005 (0402 Metric) | |
| 33µH Semi-Shielded Inductor 1.2A 219mOhm Max Nonstandard | |
| 33µH Semi-Shielded Inductor 1.3A 242mOhm Max Nonstandard | |
| 33µH Semi-Shielded Inductor 1.4A 201mOhm Max Nonstandard | |
| 33µH Semi-Shielded Inductor 1.8A 145mOhm Nonstandard | |
| 33µH Semi-Shielded Inductor 1.9A 127mOhm Max Nonstandard | |
| 33µH Semi-Shielded Inductor 2.3A 100mOhm Nonstandard | |
| 33µH Semi-Shielded Inductor 900mA 449mOhm Max Nonstandard | |
| 33µH Shielded Inductor 1.3A 156mOhm Max Nonstandard | |
| 33µH Shielded Inductor 1.6A 125mOhm Max Nonstandard | |
| 33µH Shielded Inductor 960mA 170mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 1.11A 214.9mOhm Nonstandard | |
| 33µH Shielded Wirewound Inductor 1.45A 156mOhm Max Nonstandard | |
| 33µH Shielded Wirewound Inductor 410mA 986mOhm Nonstandard | |
| 33µH Shielded Wirewound Inductor 519mA 928.9mOhm Nonstandard | |
| 33µH Shielded Wirewound Inductor 654mA 585.2mOhm Nonstandard | |
| 33µH Shielded Wirewound Inductor 700mA 307.4mOhm Nonstandard | |
| 33µH Shielded Wirewound Inductor 913mA 310mOhm Nonstandard | |
| 330µH Semi-Shielded Inductor 250mA 3.68Ohm Max Nonstandard | |
| 330µH Semi-Shielded Inductor 350mA 2.53Ohm Max Nonstandard | |
| 330µH Semi-Shielded Inductor 400mA 2.3Ohm Max Nonstandard | |
| 330µH Semi-Shielded Inductor 450mA 2.185Ohm Max Nonstandard | |
| 330µH Semi-Shielded Inductor 600mA 1.15Ohm Max Nonstandard | |
| 330µH Shielded Inductor 320mA 1.86Ohm Max Nonstandard | |
| 330µH Shielded Wirewound Inductor 146mA 7.4Ohm Nonstandard | |
| 330µH Shielded Wirewound Inductor 186mA 7.25Ohm Nonstandard | |
| 330µH Shielded Wirewound Inductor 206mA 5.92Ohm Nonstandard | |
| 330µH Shielded Wirewound Inductor 294mA 2.99Ohm Nonstandard | |
| 330µH Shielded Wirewound Inductor 359mA 2.07Ohm Nonstandard | |
| 39µH Shielded Inductor 910mA 230mOhm Max Nonstandard | |
| 390µH Shielded Inductor 290mA 2.85Ohm Max Nonstandard | |
| 3nH Unshielded Multilayer Inductor 200mA 900mOhm Max 01005 (0402 Metric) | |
| 4.1µH Shielded Wirewound Inductor 2.22A 57mOhm Max Nonstandard | |
| 4.1µH Shielded Wirewound Inductor 3.11A 31mOhm Max Nonstandard | |
| 4.1nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 4.5µH Shielded Wirewound Inductor 1.64A 93.5mOhm Nonstandard | |
| 4.7µH Semi-Shielded Inductor 2.2A 78mOhm Max Nonstandard | |
| 4.7µH Semi-Shielded Inductor 2.4A 60mOhm Nonstandard | |
| 4.7µH Semi-Shielded Inductor 3.1A 39mOhm Max Nonstandard | |
| 4.7µH Semi-Shielded Inductor 3.1A 49mOhm Max Nonstandard | |
| 4.7µH Semi-Shielded Inductor 3.2A 32mOhm Nonstandard | |
| 4.7µH Semi-Shielded Inductor 3.6A 36mOhm Max Nonstandard | |
| 4.7µH Semi-Shielded Inductor 4.5A 26mOhm Nonstandard | |
| 4.7µH Semi-Shielded Inductor 4.7A 21mOhm Max Nonstandard | |
| 4.7µH Semi-Shielded Inductor 5.8A 19.5mOhm Nonstandard | |
| 4.7µH Shielded Inductor 3.4A 24.7mOhm Max Nonstandard | |
| 4.7µH Shielded Inductor 4.6A 22mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 1.02A 162mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 1.04A 153.5mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 1.06A 141mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 1.46A 117.7mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 1.63A 56.8mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 2.01A 45mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 2.05A 61.2mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 2.39A 46.7mOhm Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 4.1A 22mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 4.5A 24.7mOhm Max Nonstandard | |
| 4.7µH Shielded Wirewound Inductor 770mA 251mOhm Nonstandard | |
| 4.9µH Shielded Wirewound Inductor 3.2A 31mOhm Max Nonstandard | |
| 43.4µH Shielded Wirewound Inductor 1.1A 238mOhm Max Nonstandard | |
| 44µH Shielded Wirewound Inductor 1.1A 250mOhm Max Nonstandard | |
| 47µH Semi-Shielded Inductor 1.1A 299mOhm Max Nonstandard | |
| 47µH Semi-Shielded Inductor 1.1A 410mOhm Max Nonstandard | |
| 47µH Semi-Shielded Inductor 1.6A 200mOhm Nonstandard | |
| 47µH Semi-Shielded Inductor 1.8A 161mOhm Max Nonstandard | |
| 47µH Semi-Shielded Inductor 1A 357mOhm Max Nonstandard | |
| 47µH Semi-Shielded Inductor 2A 135mOhm Nonstandard | |
| 47µH Semi-Shielded Inductor 750mA 610mOhm Max Nonstandard | |
| 47µH Shielded Inductor 1.15A 195mOhm Max Nonstandard | |
| 47µH Shielded Inductor 1.4A 150mOhm Max Nonstandard | |
| 47µH Shielded Inductor 880mA 260mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 1.3A 150mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 1.3A 194mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 370mA 1.21Ohm Nonstandard | |
| 47µH Shielded Wirewound Inductor 428mA 1.37Ohm Nonstandard | |
| 47µH Shielded Wirewound Inductor 525mA 905.5mOhm Nonstandard | |
| 47µH Shielded Wirewound Inductor 580mA 446.5mOhm Nonstandard | |
| 47µH Shielded Wirewound Inductor 610mA 595mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 640mA 352mOhm Max Nonstandard | |
| 47µH Shielded Wirewound Inductor 745mA 465mOhm Nonstandard | |
| 47µH Shielded Wirewound Inductor 919mA 315.6mOhm Nonstandard | |
| 470µH Semi-Shielded Inductor 210mA 7.36Ohm Max Nonstandard | |
| 470µH Semi-Shielded Inductor 300mA 3.163Ohm Max Nonstandard | |
| 470µH Semi-Shielded Inductor 340mA 2.76Ohm Max Nonstandard | |
| 470µH Semi-Shielded Inductor 350mA 2.875Ohm Max Nonstandard | |
| 470µH Semi-Shielded Inductor 500mA 1.725Ohm Max Nonstandard | |
| 470µH Shielded Inductor 260mA 3.01Ohm Max Nonstandard | |
| 470µH Shielded Wirewound Inductor 131mA 9.2Ohm Nonstandard | |
| 470µH Shielded Wirewound Inductor 167mA 8.95Ohm Nonstandard | |
| 470µH Shielded Wirewound Inductor 173mA 8.34Ohm Nonstandard | |
| 470µH Shielded Wirewound Inductor 263mA 3.74Ohm Nonstandard | |
| 470µH Shielded Wirewound Inductor 293mA 3.1Ohm Nonstandard | |
| 470nH Shielded Wirewound Inductor 3.19A 24.6mOhm Nonstandard | |
| 470nH Shielded Wirewound Inductor 3.59A 20mOhm Nonstandard | |
| 470nH Shielded Wirewound Inductor 3.88A 17.7mOhm Nonstandard | |
| 4nH Unshielded Multilayer Inductor 180mA 1.1Ohm Max 01005 (0402 Metric) | |
| 5.6µH Semi-Shielded Inductor 2.1A 69mOhm Nonstandard | |
| 5.6µH Semi-Shielded Inductor 4.1A 31mOhm Nonstandard | |
| 5.6µH Semi-Shielded Inductor 5.4A 22mOhm Nonstandard | |
| 56µH Semi-Shielded Inductor 1.4A 230mOhm Nonstandard | |
| 56µH Semi-Shielded Inductor 1.75A 160mOhm Nonstandard | |
| 56µH Shielded Inductor 750mA 350mOhm Max Nonstandard | |
| 560µH Shielded Inductor 230mA 3.62Ohm Max Nonstandard | |
| 580nH Shielded Wirewound Inductor 3.52A 22mOhm Nonstandard | |
| 6.2µH Shielded Wirewound Inductor 1.21A 169.9mOhm Nonstandard | |
| 6.2µH Shielded Wirewound Inductor 1.63A 96mOhm Max Nonstandard | |
| 6.2µH Shielded Wirewound Inductor 1.89A 72mOhm Nonstandard | |
| 6.2µH Shielded Wirewound Inductor 940mA 218mOhm Nonstandard | |
| 6.8µH Semi-Shielded Inductor 1.9A 90mOhm Nonstandard | |
| 6.8µH Semi-Shielded Inductor 1.9A 98mOhm Max Nonstandard | |
| 6.8µH Semi-Shielded Inductor 2.4A 66mOhm Max Nonstandard | |
| 6.8µH Semi-Shielded Inductor 2.5A 43mOhm Nonstandard | |
| 6.8µH Semi-Shielded Inductor 2.8A 52mOhm Max Nonstandard | |
| 6.8µH Semi-Shielded Inductor 2.8A 53mOhm Max Nonstandard | |
| 6.8µH Semi-Shielded Inductor 3.6A 34mOhm Nonstandard | |
| 6.8µH Semi-Shielded Inductor 3.8A 30mOhm Max Nonstandard | |
| 6.8µH Semi-Shielded Inductor 5.1A 25mOhm Nonstandard | |
| 6.8µH Shielded Inductor 4.2A 28mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 1.39A 77.7mOhm Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 1.65A 68mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 2.19A 55.6mOhm Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 3.9A 25mOhm Max Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 710mA 296mOhm Nonstandard | |
| 6.8µH Shielded Wirewound Inductor 850mA 232mOhm Nonstandard | |
| 6.9µH Shielded Wirewound Inductor 1.35A 136.3mOhm Nonstandard | |
| 65.6µH Shielded Wirewound Inductor 920mA 355mOhm Max Nonstandard | |
| 66.6µH Shielded Wirewound Inductor 850mA 304mOhm Max Nonstandard | |
| 68µH Semi-Shielded Inductor 1.1A 305mOhm Nonstandard | |
| 68µH Semi-Shielded Inductor 1.3A 247mOhm Max Nonstandard | |
| 68µH Semi-Shielded Inductor 1.65A 205mOhm Nonstandard | |
| 68µH Semi-Shielded Inductor 550mA 725mOhm Max Nonstandard | |
| 68µH Semi-Shielded Inductor 750mA 506mOhm Max Nonstandard | |
| 68µH Semi-Shielded Inductor 850mA 460mOhm Max Nonstandard | |
| 68µH Semi-Shielded Inductor 950mA 408mOhm Max Nonstandard | |
| 68µH Shielded Inductor 1.2A 240mOhm Max Nonstandard | |
| 68µH Shielded Inductor 690mA 380mOhm Max Nonstandard | |
| 68µH Shielded Inductor 950mA 286mOhm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 1A 240mOhm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 341mA 2.16Ohm Nonstandard | |
| 68µH Shielded Wirewound Inductor 470mA 682.9mOhm Nonstandard | |
| 68µH Shielded Wirewound Inductor 474mA 1.11Ohm Nonstandard | |
| 68µH Shielded Wirewound Inductor 500mA 840mOhm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 520mA 525mOhm Max Nonstandard | |
| 68µH Shielded Wirewound Inductor 610mA 694.7mOhm Nonstandard | |
| 68µH Shielded Wirewound Inductor 741mA 485mOhm Nonstandard | |
| 68µH Shielded Wirewound Inductor 980mA 286mOhm Max Nonstandard | |
| 680µH Semi-Shielded Inductor 160mA 11.27Ohm Max Nonstandard | |
| 680µH Semi-Shielded Inductor 230mA 5.578Ohm Max Nonstandard | |
| 680µH Semi-Shielded Inductor 280mA 4.6Ohm Max Nonstandard | |
| 680µH Semi-Shielded Inductor 300mA 4.945Ohm Max Nonstandard | |
| 680µH Semi-Shielded Inductor 420mA 2.53Ohm Max Nonstandard | |
| 680µH Shielded Inductor 220mA 4.63Ohm Max Nonstandard | |
| 680µH Shielded Wirewound Inductor 107mA 13.7Ohm Nonstandard | |
| 680µH Shielded Wirewound Inductor 149mA 11.3Ohm Nonstandard | |
| 680µH Shielded Wirewound Inductor 156mA 10.3Ohm Nonstandard | |
| 680µH Shielded Wirewound Inductor 216mA 5.56Ohm Nonstandard | |
| 680µH Shielded Wirewound Inductor 262mA 3.88Ohm Nonstandard | |
| 7µH Shielded Wirewound Inductor 2.3A 54mOhm Max Nonstandard | |
| 7.3µH Shielded Inductor 2.8A 39mOhm Max Nonstandard | |
| 7.3µH Shielded Wirewound Inductor 3.4A 39mOhm Max Nonstandard | |
| 7.8µH Shielded Wirewound Inductor 2.2A 58mOhm Max Nonstandard | |
| 7.8µH Shielded Wirewound Inductor 2.38A 53mOhm Max Nonstandard | |
| 8.2µH Semi-Shielded Inductor 1.75A 98mOhm Nonstandard | |
| 8.2µH Semi-Shielded Inductor 3.4A 46mOhm Nonstandard | |
| 8.2µH Shielded Wirewound Inductor 1.02A 239.9mOhm Nonstandard | |
| 8.2µH Shielded Wirewound Inductor 1.61A 100mOhm Nonstandard | |
| 8.2µH Shielded Wirewound Inductor 1.92A 72.4mOhm Nonstandard | |
| 8.2µH Shielded Wirewound Inductor 810mA 257mOhm Nonstandard | |
| 8.8µH Shielded Wirewound Inductor 1.14A 191.3mOhm Nonstandard | |
| 82µH Semi-Shielded Inductor 1.4A 230mOhm Nonstandard | |
| 82µH Semi-Shielded Inductor 980mA 365mOhm Nonstandard | |
| 82µH Shielded Inductor 610mA 430mOhm Max Nonstandard | |
| 82µH Shielded Wirewound Inductor 227mA 2.91Ohm Nonstandard | |
| 82µH Shielded Wirewound Inductor 326mA 2.36Ohm Nonstandard | |
| 82µH Shielded Wirewound Inductor 408mA 1.5Ohm Nonstandard | |
| 82µH Shielded Wirewound Inductor 576mA 778.5mOhm Nonstandard | |
| 82µH Shielded Wirewound Inductor 713mA 524.2mOhm Nonstandard | |
| 820µH Semi-Shielded Inductor 250mA 5.175Ohm Max Nonstandard | |
| 820µH Semi-Shielded Inductor 250mA 5.98Ohm Max Nonstandard | |
| 820µH Semi-Shielded Inductor 400mA 2.875Ohm Max Nonstandard | |
| 820µH Shielded Inductor 200mA 5.2Ohm Max Nonstandard | |
| 820µH Shielded Wirewound Inductor 129mA 14.93Ohm Nonstandard | |
| 820µH Shielded Wirewound Inductor 204mA 6.22Ohm Nonstandard | |
| 820µH Shielded Wirewound Inductor 230mA 5.04Ohm Nonstandard | |
| 820nH Shielded Wirewound Inductor 3.58A 20.8mOhm Nonstandard | |
| 870nH Shielded Wirewound Inductor 3.2A 24.3mOhm Nonstandard | |
| 9.3µH Shielded Wirewound Inductor 2.15A 65mOhm Max Nonstandard | |
| 94.4µH Shielded Wirewound Inductor 760mA 520mOhm Max Nonstandard | |
| 95.5µH Shielded Wirewound Inductor 700mA 535mOhm Max Nonstandard | |
| Coil Inductor Array Inductance - Connected in Series Inductance - Connected in Parallel DC Resistance (DCR) - Parallel | |
| FIXED IND 1.5UH 4.5A 24 MOHM SMD | |
| FIXED IND 100UH 1.1A 345 MOHM | |
| FIXED IND 100UH 650MA 633 MOHM | |
| FIXED IND 100UH 750MA 713 MOHM | |
| FIXED IND 100UH 800MA 633 MOHM | |
| FIXED IND 15UH 1.8A 117 MOHM SMD | |
| FIXED IND 15UH 2.1A 92 MOHM SMD | |
| FIXED IND 1MH 370MA 3.335 OHM | |
| FIXED IND 2.2UH 1.35A 91.2 MOHM | |
| FIXED IND 2.2UH 2.45A 42.9 MOHM | |
| FIXED IND 220UH 300MA 2.76 OHM | |
| FIXED IND 220UH 420MA 2.013 OHM | |
| FIXED IND 220UH 500MA 1.495 OHM | |
| FIXED IND 220UH 750MA 782 MOHM | |
| FIXED IND 22UH 1.05A 322 MOHM | |
| FIXED IND 22UH 1.4A 161 MOHM SMD | |
| FIXED IND 22UH 1.4A 173 MOHM SMD | |
| FIXED IND 22UH 1.6A 144 MOHM SMD | |
| FIXED IND 22UH 1.85A 99 MOHM SMD | |
| FIXED IND 22UH 2.5A 81 MOHM SMD | |
| FIXED IND 26UH 1.31A 175 MOHM | |
| FIXED IND 3.3UH 2.8A 51.6 MOHM | |
| FIXED IND 3.3UH 4A 26 MOHM SMD | |
| FIXED IND 3.3UH 4A 32 MOHM SMD | |
| FIXED IND 330UH 350MA 2.53 OHM | |
| FIXED IND 330UH 359MA 2.07 OHM | |
| FIXED IND 330UH 400MA 2.3 OHM | |
| FIXED IND 33UH 1.4A 201 MOHM SMD | |
| FIXED IND 33UH 700MA 307.4 MOHM | |
| FIXED IND 4.7UH 1.02A 162 MOHM | |
| FIXED IND 4.7UH 4.1A 22 MOHM SMD | |
| FIXED IND 470NH 3.88A 17.7 MOHM | |
| FIXED IND 470UH 210MA 7.36 OHM | |
| FIXED IND 470UH 300MA 3.163 OHM | |
| FIXED IND 470UH 340MA 2.76 OHM | |
| FIXED IND 470UH 350MA 2.875 OHM | |
| FIXED IND 470UH 500MA 1.725 OHM | |
| FIXED IND 47UH 1.8A 161 MOHM SMD | |
| FIXED IND 47UH 1A 357 MOHM SMD | |
| FIXED IND 6.8UH 2.4A 66 MOHM SMD | |
| FIXED IND 6.8UH 2.8A 53 MOHM SMD | |
| FIXED IND 6.9UH 1.35A 136.3 MOHM | |
| FIXED IND 680UH 230MA 5.578 OHM | |
| FIXED IND 680UH 280MA 4.6 OHM | |
| FIXED IND 680UH 420MA 2.53 OHM | |
| FIXED IND 68UH 520MA 525 MOHM | |
| FIXED IND 68UH 550MA 725 MOHM | |
| FIXED IND 68UH 850MA 460 MOHM | |
| FIXED IND 68UH 950MA 408 MOHM | |
| FIXED IND 820UH 400MA 2.875 OHM | |
| Unshielded 2 Coil Inductor Array 103.68µH Inductance - Connected in Series 25µH Inductance - Connected in Parallel 64mOhm Max DC Resistance (DCR) - Parallel 2A Nonstandard | |
| Unshielded 2 Coil Inductor Array 132.5µH Inductance - Connected in Series 33µH Inductance - Connected in Parallel 72mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard | |
| Unshielded 2 Coil Inductor Array 18.8µH Inductance - Connected in Series 4.7µH Inductance - Connected in Parallel 41mOhm Max DC Resistance (DCR) - Parallel 2A Nonstandard | |
| Unshielded 2 Coil Inductor Array 19.6µH Inductance - Connected in Series 5µH Inductance - Connected in Parallel 14mOhm Max DC Resistance (DCR) - Parallel 4.4A Nonstandard | |
| Unshielded 2 Coil Inductor Array 2.4µH Inductance - Connected in Series 680nH Inductance - Connected in Parallel 11mOhm Max DC Resistance (DCR) - Parallel 5.1A Nonstandard | |
| Unshielded 2 Coil Inductor Array 200.7µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 111mOhm Max DC Resistance (DCR) - Parallel 1.5A Nonstandard | |
| Unshielded 2 Coil Inductor Array 202.07µH Inductance - Connected in Series 50µH Inductance - Connected in Parallel 316mOhm Max DC Resistance (DCR) - Parallel 700mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 32.33µH Inductance - Connected in Series 8µH Inductance - Connected in Parallel 52mOhm Max DC Resistance (DCR) - Parallel 1.8A Nonstandard | |
| Unshielded 2 Coil Inductor Array 38.48µH Inductance - Connected in Series 9.6µH Inductance - Connected in Parallel 57mOhm Max DC Resistance (DCR) - Parallel 1.7A Nonstandard | |
| Unshielded 2 Coil Inductor Array 396.06µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 557mOhm Max DC Resistance (DCR) - Parallel 540mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 396.9µH Inductance - Connected in Series 100µH Inductance - Connected in Parallel 303mOhm Max DC Resistance (DCR) - Parallel 920mA Nonstandard | |
| Unshielded 2 Coil Inductor Array 56.64µH Inductance - Connected in Series 15µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 3A Nonstandard | |
| Unshielded 2 Coil Inductor Array 78.4µH Inductance - Connected in Series 20µH Inductance - Connected in Parallel 55mOhm Max DC Resistance (DCR) - Parallel 2.1A Nonstandard | |
| Unshielded 2 Coil Inductor Array 802.82µH Inductance - Connected in Series 200µH Inductance - Connected in Parallel 545mOhm Max DC Resistance (DCR) - Parallel 640mA Nonstandard |
| << Prev | Next >> |