INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | ISC1210EB220K | ISC1210EB220K-ND |
| Product Name | INDUCTOR WW 22UH 10% 1210 22¦H 150mA - - Powdered Iron Core ¦10% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 22 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 150 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |