Vishay Precision Group Fixed Inductors ISC1210ER101K

Description
100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric)
Request a Quote
Description
100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISC1210ER101K is a wirewound, surface-mount, molded, shielded inductor designed for a wide range of applications. It features an inductance value of 10 OºH with a tolerance of ±10%. The inductor operates effectively within a temperature range of -55 °C to +125 °C, making it suitable for various environmental conditions. This component is packaged in a 1210 (3225 metric) format and comes in tape and reel packaging, facilitating automatic handling with a quantity of 2000 per reel. The inductor's shielded construction minimizes coupling to other components, enhancing performance in densely populated circuit boards. The maximum direct current (DCR) is specified at 12.0 Ω, with a rated DC current of 400 mA, ensuring reliable operation under load. The inductor is compatible with multiple soldering methods, including vapor phase, infrared, and wave soldering. Engineers considering this inductor should note its robust construction and versatility, making it a viable option for applications requiring reliable inductance in compact designs.

Datasheet Summary
Powered by GS/AI

The ISC1210ER101K is a wirewound, surface-mount, molded, shielded inductor designed for a wide range of applications. It features an inductance value of 10 OºH with a tolerance of ±10%. The inductor operates effectively within a temperature range of -55 °C to +125 °C, making it suitable for various environmental conditions. This component is packaged in a 1210 (3225 metric) format and comes in tape and reel packaging, facilitating automatic handling with a quantity of 2000 per reel. The inductor's shielded construction minimizes coupling to other components, enhancing performance in densely populated circuit boards. The maximum direct current (DCR) is specified at 12.0 Ω, with a rated DC current of 400 mA, ensuring reliable operation under load. The inductor is compatible with multiple soldering methods, including vapor phase, infrared, and wave soldering. Engineers considering this inductor should note its robust construction and versatility, making it a viable option for applications requiring reliable inductance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1599-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1599-2-ND
Fixed Inductors 541-1599-2-ND
100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric)

100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1599-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1599-6-ND
Fixed Inductors 541-1599-6-ND
100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric)

100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1599-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1599-1-ND
Fixed Inductors 541-1599-1-ND
100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric)

100µH Shielded Wirewound Inductor 80mA 12Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER101K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER101K
INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER101K
INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
SMD 100uH Inductor and Choke - 71-ISC1210ER101K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100uH Inductor and Choke
71-ISC1210ER101K
SMD 100uH Inductor and Choke 71-ISC1210ER101K
100uH 10% Shielded SMD Inductor, 1210, Ferrite Core Product overview: ISC1210ER101K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER101K can be used for catalog matching and distributor lookup.

100uH 10% Shielded SMD Inductor, 1210, Ferrite Core Product overview: ISC1210ER101K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER101K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ISC1210ER101K
875520-ISC1210ER101K
Fixed Inductors - ISC1210ER101K 875520-ISC1210ER101K
Manufacturer: Vishay Win Source Part Number: 875520-ISC1210ER101K Series: ISC-1210 Operating Temperature Range: -55°C ~ 125°C Features: Shielded Wirewound Inductor 12Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 541-1599-1, 541-1599-2, 541-1599-6, ISC1210ER101K-ND

Manufacturer: Vishay
Win Source Part Number: 875520-ISC1210ER101K
Series: ISC-1210
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Wirewound Inductor 12Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 541-1599-1, 541-1599-2, 541-1599-6, ISC1210ER101K-ND

Buy Now Datasheet
Fixed Inductors 100uH 10% - 873-ISC1210ER101K - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 100uH 10%
873-ISC1210ER101K
Fixed Inductors 100uH 10% 873-ISC1210ER101K
Fixed Inductors 100uH 10%

Fixed Inductors 100uH 10%

Supplier's Site
Inductor, Shielded, 100Uh, Smd; Inductance Vishay - 53K5332 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, Smd; Inductance Vishay
53K5332
Inductor, Shielded, 100Uh, Smd; Inductance Vishay 53K5332
INDUCTOR, SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):80mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, SMD; Inductance:100µH; RMS Current (Irms):80mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1599-2-ND ISC1210ER101K 71-ISC1210ER101K 875520-ISC1210ER101K 873-ISC1210ER101K 53K5332
Product Name Fixed Inductors INDUCTOR WW 100UH 10% 1210 100¦H 80mA - - Powdered Iron Core ¦10% Shielded 12 Ohm Max 30 @ 796kHz 6MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) SMD 100uH Inductor and Choke Fixed Inductors - ISC1210ER101K Fixed Inductors 100uH 10% Inductor, Shielded, 100Uh, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details