Vishay Intertechnology, Inc. INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB120J

Description
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB120J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB120J
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB120J
INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB120J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB120J-ND
Fixed Inductors ISC1210EB120J-ND
12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)

12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB120J ISC1210EB120J-ND
Product Name INDUCTOR WW 12UH 5% 1210 12¦H 175mA - - Powdered Iron Core ¦5% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 12 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 175 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-431 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details