Vishay Intertechnology, Inc. INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB270K

Description
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB270K
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB270K
INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB270K-ND
Fixed Inductors ISC1210EB270K-ND
27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)

27µH Shielded Wirewound Inductor 125mA 3.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB270K ISC1210EB270K-ND
Product Name INDUCTOR WW 27UH 10% 1210 27¦H 125mA - - Powdered Iron Core ¦10% Shielded 3.3 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 27 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 125 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-2872SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details