Vishay Intertechnology, Inc. Fixed Inductors ISC1210EBR15M

Description
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EBR15M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR15M-ND
Fixed Inductors ISC1210EBR15M-ND
150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)

150nH Shielded Wirewound Inductor 600mA 200mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR15M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR15M
INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR15M
INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EBR15M-ND ISC1210EBR15M
Product Name Fixed Inductors INDUCTOR WW 150NH 20% 1210 150nH 600mA - - Powdered Iron Core ¦20% Shielded 200 mOhm Max 40 @ 25.2MHz 470MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details