Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB68NM

Description
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB68NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB68NM-ND
Fixed Inductors ISC1210EB68NM-ND
68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)

68nH Shielded Wirewound Inductor 475mA 350mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB68NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB68NM
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB68NM
INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB68NM-ND ISC1210EB68NM
Product Name Fixed Inductors INDUCTOR WW 68NH 20% 1210 68nH 475mA - - Non-Magnetic Core ¦20% Shielded 350 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Power Inductors - 2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details