Vishay Intertechnology, Inc. INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max ISC1210ER1R8K

Description
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max - ISC1210ER1R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max
ISC1210ER1R8K
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max ISC1210ER1R8K
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-ISC1210ER1R8KDKR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ISC1210ER1R8KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-ISC1210ER1R8KCT-ND
Fixed Inductors 541-ISC1210ER1R8KCT-ND
1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ISC1210ER1R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-ISC1210ER1R8KTR-ND
Fixed Inductors 541-ISC1210ER1R8KTR-ND
1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ER1R8K 541-ISC1210ER1R8KDKR-ND
Product Name INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.8 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.8500 ohms 0.8500 ohms
Rated DC Current 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176635-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details