Vishay Precision Group 1uH 400mA Inductor and Choke ISC1210ER1R0K

Description
1uH 10% Shielded SM Inductor, 400mA, 1210 Product overview: ISC1210ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER1R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1uH 10% Shielded SM Inductor, 400mA, 1210 Product overview: ISC1210ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER1R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 400mA Inductor and Choke - 71-ISC1210ER1R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 400mA Inductor and Choke
71-ISC1210ER1R0K
1uH 400mA Inductor and Choke 71-ISC1210ER1R0K
1uH 10% Shielded SM Inductor, 400mA, 1210 Product overview: ISC1210ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER1R0K can be used for catalog matching and distributor lookup.

1uH 10% Shielded SM Inductor, 400mA, 1210 Product overview: ISC1210ER1R0K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 400mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 400mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ISC1210ER1R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1600-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1600-6-ND
Fixed Inductors 541-1600-6-ND
1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1600-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1600-1-ND
Fixed Inductors 541-1600-1-ND
1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1600-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1600-2-ND
Fixed Inductors 541-1600-2-ND
1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max - ISC1210ER1R0K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max
ISC1210ER1R0K
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max ISC1210ER1R0K
INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, Shielded, 1Uh, Smd; Inductance Vishay - 53K5322 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, Smd; Inductance Vishay
53K5322
Inductor, Shielded, 1Uh, Smd; Inductance Vishay 53K5322
INDUCTOR, SHIELDED, 1UH, SMD; Inductance:1µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; DC Resistance Max:0.6ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, SMD; Inductance:1µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric]; DC Resistance Max:0.6ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1Uh, Smd, Full Reel; Inductance Vishay - 53K5323 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, Smd, Full Reel; Inductance Vishay
53K5323
Inductor, Shielded, 1Uh, Smd, Full Reel; Inductance Vishay 53K5323
INDUCTOR, SHIELDED, 1UH, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):400mA; Inductor Construction:Shielde d; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):400mA; Inductor Construction:Shielded; Saturation Current (Isat):-; Product Range:ISC-1210 Series; Inductor Case / Package:1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
ISC1210ER1R0K
Inductors/Coils/Transformers >> Power Inductors ISC1210ER1R0K
400mA 1uH ±10% 1210 Power Inductors ROHS

400mA 1uH ±10% 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-ISC1210ER1R0K 541-1600-6-ND ISC1210ER1R0K 53K5322 53K5323 ISC1210ER1R0K
Product Name 1uH 400mA Inductor and Choke Fixed Inductors INDUCTOR WW 1.0UH 10% 1210 1¦H 400mA - - Powdered Iron Core ¦10% Shielded 600 mOhm Max Inductor, Shielded, 1Uh, Smd; Inductance Vishay Inductor, Shielded, 1Uh, Smd, Full Reel; Inductance Vishay Inductors/Coils/Transformers >> Power Inductors
Core Material Ferrite Powdered Iron; Drum Core, Wirewound
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS RoHS RoHS RoHS
Molded / Shielded Shielded Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
Specs
Application RF Choke
View Details
68uH Inductor and Choke - 71-SC30680KT - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 68 microH
Inductance Tolerance 10 (+/- %)
Lead Style Axial; Axial
View Details
4 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details