Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB1R2J

Description
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB1R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB1R2J-ND
Fixed Inductors ISC1210EB1R2J-ND
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)

1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB1R2J
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB1R2J
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB1R2J-ND ISC1210EB1R2J
Product Name Fixed Inductors INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers