Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER120K

Description
12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER120K-ND
Fixed Inductors ISC1210ER120K-ND
12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)

12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER120K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER120K
INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER120K
INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER120K-ND ISC1210ER120K
Product Name Fixed Inductors INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 22 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details