Vishay Intertechnology, Inc. INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB680K

Description
INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB680K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB680K
INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB680K
INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB680K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB680K-ND
Fixed Inductors ISC1210EB680K-ND
68µH Shielded Wirewound Inductor 90mA 10Ohm Max 1210 (3225 Metric)

68µH Shielded Wirewound Inductor 90mA 10Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB680K ISC1210EB680K-ND
Product Name INDUCTOR WW 68UH 10% 1210 68¦H 90mA - - Powdered Iron Core ¦10% Shielded 10 Ohm Max 30 @ 2.52MHz 11MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 68 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 90 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details