Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB120K

Description
12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB120K-ND
Fixed Inductors ISC1210EB120K-ND
12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)

12µH Shielded Wirewound Inductor 175mA 2.3Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB120K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB120K
INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB120K
INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB120K-ND ISC1210EB120K
Product Name Fixed Inductors INDUCTOR WW 12UH 10% 1210 12¦H 175mA - - Powdered Iron Core ¦10% Shielded 2.3 Ohm Max 30 @ 2.52MHz 24MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C1R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details