Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB18NK

Description
18nH Shielded Wirewound Inductor 690mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18nH Shielded Wirewound Inductor 690mA 130mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB18NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB18NK-ND
Fixed Inductors ISC1210EB18NK-ND
18nH Shielded Wirewound Inductor 690mA 130mOhm Max 1210 (3225 Metric)

18nH Shielded Wirewound Inductor 690mA 130mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 18NH 10% 1210 18nH 690mA - - Non-Magnetic Core ¦10% Shielded 130 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB18NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18NH 10% 1210 18nH 690mA - - Non-Magnetic Core ¦10% Shielded 130 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB18NK
INDUCTOR WW 18NH 10% 1210 18nH 690mA - - Non-Magnetic Core ¦10% Shielded 130 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB18NK
INDUCTOR WW 18NH 10% 1210 18nH 690mA - - Non-Magnetic Core ¦10% Shielded 130 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 18NH 10% 1210 18nH 690mA - - Non-Magnetic Core ¦10% Shielded 130 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB18NK-ND ISC1210EB18NK
Product Name Fixed Inductors INDUCTOR WW 18NH 10% 1210 18nH 690mA - - Non-Magnetic Core ¦10% Shielded 130 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details