Vishay Intertechnology, Inc. Fixed Inductors ISC1210EBR22M

Description
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EBR22M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR22M-ND
Fixed Inductors ISC1210EBR22M-ND
220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)

220nH Shielded Wirewound Inductor 565mA 300mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR22M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR22M
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR22M
INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EBR22M-ND ISC1210EBR22M
Product Name Fixed Inductors INDUCTOR WW 220NH 20% 1210 220nH 565mA - - Powdered Iron Core ¦20% Shielded 300 mOhm Max 40 @ 25.2MHz 330MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - 1-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details