Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB330K

Description
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB330K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB330K-ND
Fixed Inductors ISC1210EB330K-ND
33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)

33µH Shielded Wirewound Inductor 115mA 5.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB330K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB330K
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB330K
INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB330K-ND ISC1210EB330K
Product Name Fixed Inductors INDUCTOR WW 33UH 10% 1210 33¦H 115mA - - Powdered Iron Core ¦10% Shielded 5.1 Ohm Max 30 @ 2.52MHz 14.5MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857945 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details