Vishay Intertechnology, Inc. INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB82NM

Description
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB82NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB82NM
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB82NM
INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB82NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB82NM-ND
Fixed Inductors ISC1210EB82NM-ND
82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)

82nH Shielded Wirewound Inductor 460mA 450mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB82NM ISC1210EB82NM-ND
Product Name INDUCTOR WW 82NH 20% 1210 82nH 460mA - - Non-Magnetic Core ¦20% Shielded 450 mOhm Max 38 @ 50MHz 900MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0820 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.4500 ohms 0.4500 ohms
Rated DC Current 460 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details