Vishay Intertechnology, Inc. INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR10K

Description
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR10K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR10K
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR10K
INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EBR10K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR10K-ND
Fixed Inductors ISC1210EBR10K-ND
100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

100nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EBR10K ISC1210EBR10K-ND
Product Name INDUCTOR WW 100NH 10% 1210 100nH 450mA - - Non-Magnetic Core ¦10% Shielded 500 mOhm Max 36 @ 50MHz 700MHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.1000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.5000 ohms 0.5000 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details