Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB2R7K

Description
2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB2R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB2R7K-ND
Fixed Inductors ISC1210EB2R7K-ND
2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)

2.7µH Shielded Wirewound Inductor 290mA 1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB2R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB2R7K
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB2R7K
INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB2R7K-ND ISC1210EB2R7K
Product Name Fixed Inductors INDUCTOR WW 2.7UH 10% 1210 2.7¦H 290mA - - Powdered Iron Core ¦10% Shielded 1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - 3-2176637-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1200 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details