Vishay Intertechnology, Inc. INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER180J

Description
INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER180J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER180J
INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER180J
INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1210ER180J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER180J-ND
Fixed Inductors ISC1210ER180J-ND
18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)

18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210ER180J ISC1210ER180J-ND
Product Name INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 18 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 155 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1712-3627322520220KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-DKIH-3252-50D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details