Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER1R0J

Description
1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER1R0J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER1R0J-ND
Fixed Inductors ISC1210ER1R0J-ND
1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - ISC1210ER1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
ISC1210ER1R0J
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) ISC1210ER1R0J
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER1R0J-ND ISC1210ER1R0J
Product Name Fixed Inductors INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226222KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details