Vishay Intertechnology, Inc. INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB8R2J

Description
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB8R2J
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB8R2J
INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB8R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB8R2J-ND
Fixed Inductors ISC1210EB8R2J-ND
8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)

8.2µH Shielded Wirewound Inductor 195mA 1.65Ohm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB8R2J ISC1210EB8R2J-ND
Product Name INDUCTOR WW 8.2UH 5% 1210 8.2¦H 195mA - - Powdered Iron Core ¦5% Shielded 1.65 Ohm Max 30 @ 7.96MHz 35MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 195 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Fixed Inductors - 1712-3627322515C4R7NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details