Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB180J

Description
18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB180J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB180J-ND
Fixed Inductors ISC1210EB180J-ND
18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)

18µH Shielded Wirewound Inductor 155mA 2.7Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB180J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB180J
INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB180J
INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB180J-ND ISC1210EB180J
Product Name Fixed Inductors INDUCTOR WW 18UH 5% 1210 18¦H 155mA - - Powdered Iron Core ¦5% Shielded 2.7 Ohm Max 30 @ 2.52MHz 17MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details