Vishay Intertechnology, Inc. INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB1R0J

Description
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB1R0J
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB1R0J
INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB1R0J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB1R0J-ND
Fixed Inductors ISC1210EB1R0J-ND
1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

1µH Shielded Wirewound Inductor 400mA 600mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB1R0J ISC1210EB1R0J-ND
Product Name INDUCTOR WW 1.0UH 5% 1210 1¦H 400mA - - Powdered Iron Core ¦5% Shielded 600 mOhm Max 30 @ 7.96MHz 120MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 1 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Specs
Application RF Choke
View Details