Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB3R9K

Description
3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB3R9K-ND
Fixed Inductors ISC1210EB3R9K-ND
3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)

3.9µH Shielded Wirewound Inductor 250mA 1.2Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB3R9K
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB3R9K
INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB3R9K-ND ISC1210EB3R9K
Product Name Fixed Inductors INDUCTOR WW 3.9UH 10% 1210 3.9¦H 250mA - - Powdered Iron Core ¦10% Shielded 1.2 Ohm Max 30 @ 7.96MHz 58MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Leaded Inductors - 1910677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details