Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB3R3K

Description
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB3R3K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB3R3K-ND
Fixed Inductors ISC1210EB3R3K-ND
3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

3.3µH Shielded Wirewound Inductor 270mA 1.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB3R3K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB3R3K
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB3R3K
INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB3R3K-ND ISC1210EB3R3K
Product Name Fixed Inductors INDUCTOR WW 3.3UH 10% 1210 3.3¦H 270mA - - Powdered Iron Core ¦10% Shielded 1.1 Ohm Max 30 @ 7.96MHz 60MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details