Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB56NK

Description
56nH Shielded Wirewound Inductor 485mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
56nH Shielded Wirewound Inductor 485mA 280mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB56NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB56NK-ND
Fixed Inductors ISC1210EB56NK-ND
56nH Shielded Wirewound Inductor 485mA 280mOhm Max 1210 (3225 Metric)

56nH Shielded Wirewound Inductor 485mA 280mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 56NH 10% 1210 56nH 485mA - - Non-Magnetic Core ¦10% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB56NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56NH 10% 1210 56nH 485mA - - Non-Magnetic Core ¦10% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB56NK
INDUCTOR WW 56NH 10% 1210 56nH 485mA - - Non-Magnetic Core ¦10% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB56NK
INDUCTOR WW 56NH 10% 1210 56nH 485mA - - Non-Magnetic Core ¦10% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 56NH 10% 1210 56nH 485mA - - Non-Magnetic Core ¦10% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB56NK-ND ISC1210EB56NK
Product Name Fixed Inductors INDUCTOR WW 56NH 10% 1210 56nH 485mA - - Non-Magnetic Core ¦10% Shielded 280 mOhm Max 40 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT908-V2-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details