Vishay Intertechnology, Inc. INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR47M

Description
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR47M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR47M
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR47M
INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EBR47M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR47M-ND
Fixed Inductors ISC1210EBR47M-ND
470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)

470nH Shielded Wirewound Inductor 460mA 440mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EBR47M ISC1210EBR47M-ND
Product Name INDUCTOR WW 470NH 20% 1210 470nH 460mA - - Powdered Iron Core ¦20% Shielded 440 mOhm Max 40 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.4400 ohms 0.4400 ohms
Rated DC Current 460 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - RC-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0402-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details