Vishay Intertechnology, Inc. Fixed Inductors ISC1210ER1R2J

Description
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210ER1R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210ER1R2J-ND
Fixed Inductors ISC1210ER1R2J-ND
1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)

1.2µH Shielded Wirewound Inductor 390mA 650mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max - ISC1210ER1R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max
ISC1210ER1R2J
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max ISC1210ER1R2J
INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max 30 @ 7.96MHz 110MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210ER1R2J-ND ISC1210ER1R2J
Product Name Fixed Inductors INDUCTOR WW 1.2UH 5% 1210 1.2¦H 390mA - - Powdered Iron Core ¦5% Shielded 650 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details