Vishay Intertechnology, Inc. INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR27M

Description
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR27M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR27M
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR27M
INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EBR27M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR27M-ND
Fixed Inductors ISC1210EBR27M-ND
270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)

270nH Shielded Wirewound Inductor 500mA 330mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EBR27M ISC1210EBR27M-ND
Product Name INDUCTOR WW 270NH 20% 1210 270nH 500mA - - Powdered Iron Core ¦20% Shielded 330 mOhm Max 40 @ 25.2MHz 310MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.2700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3300 ohms 0.3300 ohms
Rated DC Current 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details