Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB10NM

Description
10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB10NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB10NM-ND
Fixed Inductors ISC1210EB10NM-ND
10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)

10nH Shielded Wirewound Inductor 810mA 100mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB10NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB10NM
INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB10NM
INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB10NM-ND ISC1210EB10NM
Product Name Fixed Inductors INDUCTOR WW 10NH 20% 1210 10nH 810mA - - Non-Magnetic Core ¦20% Shielded 100 mOhm Max 50 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers