Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB220J

Description
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB220J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB220J-ND
Fixed Inductors ISC1210EB220J-ND
22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)

22µH Shielded Wirewound Inductor 150mA 3.1Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB220J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB220J
INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB220J
INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB220J-ND ISC1210EB220J
Product Name Fixed Inductors INDUCTOR WW 22UH 5% 1210 22¦H 150mA - - Powdered Iron Core ¦5% Shielded 3.1 Ohm Max 30 @ 2.52MHz 16MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3232-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1624097-8 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details