Vishay Intertechnology, Inc. Fixed Inductors ISC1210EBR82K

Description
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EBR82K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR82K-ND
Fixed Inductors ISC1210EBR82K-ND
820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

820nH Shielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR82K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR82K
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR82K
INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EBR82K-ND ISC1210EBR82K
Product Name Fixed Inductors INDUCTOR WW 820NH 10% 1210 820nH 450mA - - Powdered Iron Core ¦10% Shielded 500 mOhm Max 40 @ 25.2MHz 160MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.033uH 250MHz 0.4A Inductor and Choke - 71-0402CS-33NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0330 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J624JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details