Vishay Intertechnology, Inc. Fixed Inductors ISC1210EBR39K

Description
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EBR39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EBR39K-ND
Fixed Inductors ISC1210EBR39K-ND
390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)

390nH Shielded Wirewound Inductor 465mA 400mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EBR39K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EBR39K
INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EBR39K
INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EBR39K-ND ISC1210EBR39K
Product Name Fixed Inductors INDUCTOR WW 390NH 10% 1210 390nH 465mA - - Powdered Iron Core ¦10% Shielded 400 mOhm Max 40 @ 25.2MHz 230MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910346P - RS Components, Ltd.
Specs
Inductance Range 4.7 microH
Rated DC Current 150 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details