Vishay Intertechnology, Inc. Fixed Inductors ISC1210EB1R8K

Description
1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210EB1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB1R8K-ND
Fixed Inductors ISC1210EB1R8K-ND
1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

1.8µH Shielded Wirewound Inductor 350mA 850mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB1R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB1R8K
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210EB1R8K
INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210EB1R8K-ND ISC1210EB1R8K
Product Name Fixed Inductors INDUCTOR WW 1.8UH 10% 1210 1.8¦H 350mA - - Powdered Iron Core ¦10% Shielded 850 mOhm Max 30 @ 7.96MHz 85MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176639-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details