Vishay Intertechnology, Inc. INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB22NM

Description
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk - ISC1210EB22NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk
ISC1210EB22NM
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk ISC1210EB22NM
INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - ISC1210EB22NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210EB22NM-ND
Fixed Inductors ISC1210EB22NM-ND
22nH Shielded Wirewound Inductor 640mA 150mOhm Max 1210 (3225 Metric)

22nH Shielded Wirewound Inductor 640mA 150mOhm Max 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1210EB22NM ISC1210EB22NM-ND
Product Name INDUCTOR WW 22NH 20% 1210 22nH 640mA - - Non-Magnetic Core ¦20% Shielded 150 mOhm Max 45 @ 50MHz 1GHz General Purpose Non-Magnetic 1210 (3225 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0220 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.1500 ohms 0.1500 ohms
Rated DC Current 640 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details